The MIN02-002C2R2D-F is a surface-mount RF capacitor from the MIN series, designed for high-power applications up to 300 Vdc and temperatures to 200 ºC with no voltage derating. It uses a PTFE dielectric with capacitance of 2.2 pF and a tolerance of ±0.5 pF. The package features a gull-wing terminal for low stress and is compatible with FR4 PCBs due to a CTE of approximately 18 ppm/ºC. It has ultra-low ESR (<11 mΩ at 100 MHz) and low ESL for effective bypassing. The part is nonmagnetic, RoHS compliant, and wave solderable with no cracking or delaminating. Capacitance remains stable with temperature, voltage, and frequency.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
| Richardson RFPD | |
|---|---|
| Product Category | Capacitors |
| Product Number | MIN02-002C2R2D-F |
| Product Name | Hi-Q Mica Capacitors |