MFR - 387024 - 1 -- EMISSION CONTROL PLUS SERIES
Emcor Enclosures - Crenlo
Emission Control Plus Series
MFR - 387024 - 1
Suppliers
Emission Control Plus Series
MFR - 387024 - 1
Technical Specifications
|
Product Category
|
Industrial Enclosures |
|
Product Number
|
MFR - 387024 - 1 |
|
Product Name
|
Emission Control Plus Series |
|
Type
|
Electronic and Instrument Enclosures; Rack Enclosures; Modular enclosure
|
|
Shape
|
Rectangular
|
|
Length
|
75.12 inch (1908 mm)
|
|
Width
|
29.06 inch (738 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Paxton Products, an ITW company
Shape
Rectangular
Material
Polypropylene
Mounting Type
Free Standing
View Details
Shape
Rectangular; Slanted
Length
4.72 inch (120 mm)
Width
5.91 inch (150 mm)
View Details
XJCSENSOR Technology Co., Ltd.
Type
Junction Box
NEMA Rating
NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects
5
View Details