Type MCN12FD510J is a nonmagnetic multilayer RF capacitor with a 1210 case size, rated for 500 Vdc, and a capacitance of 51 pF with ±5% tolerance. It uses a natural mica dielectric for high-Q performance at UHF/VHF frequencies and is compatible with FR4 boards, resisting thermal cracking. The device supports wave soldering and exceeds a 2 mm bend test, making it suitable for high RF current and stable operation in MRI and RF instrumentation applications. The 1210 case measures 3.2 mm by 2.5 mm with a height of 2.0 mm.
Rugged flexibility and compatibility with FR4 boards make Type MC and MCN capacitors ideal for use where other multilayer caps aren't recommended because of cracking. The natural mica dielectric retains its high-Q to many megahertz, so higher frequency applications are limited by the circuit inductance, not the Type MC capacitor. Nonmagnetic Type MCN chips are available for MRI and other high frequency applications that often use more expensive porcelain ceramic chips.
| Richardson RFPD | |
|---|---|
| Product Category | Capacitors |
| Product Number | MCN12FD510J |
| Product Name | Hi-Q Mica Capacitors |
| Configuration / Form Factor | Chip Capacitor |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |
| Capacitance Range | 5.10E-5 microF |
| Capacitance Tolerance | 5 (+/- %) |