Cornell Dubilier Capacitors - Mica and PTFE Capacitors MCM01-010DF470J-F

Description
Win Source Part Number: 1034350-MCM01-010DF4 70J-F Category: Capacitors>Mica and PTFE Capacitors Series: MCM01 Features: RF, High Frequency Package: Bulk Standard Package: 100 Mounting: SMD (SMT) Capacitance: 47 pF Tolerance: ±5% Voltage - Rated: 1 kV Dielectric Material: Polytetrafluoroethyl ene (PTFE) Package / Case: Nonstandard SMD Temperature Range - Operating: -55°C ~ 200°C Dimension: 0.500" L x 0.400" W (12.70mm x 10.16mm) ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.29.0020 Mfr: Cornell Dubilier Electronics (CDE)
Request a Quote Datasheet
Description
Win Source Part Number: 1034350-MCM01-010DF4 70J-F Category: Capacitors>Mica and PTFE Capacitors Series: MCM01 Features: RF, High Frequency Package: Bulk Standard Package: 100 Mounting: SMD (SMT) Capacitance: 47 pF Tolerance: ±5% Voltage - Rated: 1 kV Dielectric Material: Polytetrafluoroethyl ene (PTFE) Package / Case: Nonstandard SMD Temperature Range - Operating: -55°C ~ 200°C Dimension: 0.500" L x 0.400" W (12.70mm x 10.16mm) ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.29.0020 Mfr: Cornell Dubilier Electronics (CDE)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Mica and PTFE Capacitors - 1034350-MCM01-010DF470J-F - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Mica and PTFE Capacitors
1034350-MCM01-010DF470J-F
Capacitors - Mica and PTFE Capacitors 1034350-MCM01-010DF470J-F
Win Source Part Number: 1034350-MCM01-010DF4 70J-F Category: Capacitors>Mica and PTFE Capacitors Series: MCM01 Features: RF, High Frequency Package: Bulk Standard Package: 100 Mounting: SMD (SMT) Capacitance: 47 pF Tolerance: ±5% Voltage - Rated: 1 kV Dielectric Material: Polytetrafluoroethyl ene (PTFE) Package / Case: Nonstandard SMD Temperature Range - Operating: -55°C ~ 200°C Dimension: 0.500" L x 0.400" W (12.70mm x 10.16mm) ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.29.0020 Mfr: Cornell Dubilier Electronics (CDE)

Win Source Part Number: 1034350-MCM01-010DF470J-F
Category: Capacitors>Mica and PTFE Capacitors
Series: MCM01
Features: RF, High Frequency
Package: Bulk
Standard Package: 100
Mounting: SMD (SMT)
Capacitance: 47 pF
Tolerance: ±5%
Voltage - Rated: 1 kV
Dielectric Material: Polytetrafluoroethylene (PTFE)
Package / Case: Nonstandard SMD
Temperature Range - Operating: -55°C ~ 200°C
Dimension: 0.500" L x 0.400" W (12.70mm x 10.16mm)
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.29.0020
Mfr: Cornell Dubilier Electronics (CDE)

Buy Now Datasheet
Capacitors - Mica and PTFE Capacitors - MCM01-010DF470J-F - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Mica and PTFE Capacitors
MCM01-010DF470J-F
Capacitors - Mica and PTFE Capacitors MCM01-010DF470J-F
CAP PTFE 47PF 5% 1KV SMD

CAP PTFE 47PF 5% 1KV SMD

Supplier's Site

Technical Specifications

  Win Source Electronics Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 1034350-MCM01-010DF470J-F MCM01-010DF470J-F
Product Name Capacitors - Mica and PTFE Capacitors Capacitors - Mica and PTFE Capacitors
Operating Temperature -55 to 200 C (-67 to 392 F) -55 to 200 C (-67 to 392 F)
Capacitance Range 4.70E-5 microF 4.70E-5 microF
Capacitance Tolerance 5 (+/- %)
WVDC 1000 volts 1 volts
WVAC 1000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-705-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 470000 microF
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Capacitive Voltage-reduction Capacitors - W41( MKP(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic - 101C143U063AC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details