The MCM01 series is a surface mount RF capacitor designed for high power applications up to 1000 Vdc and operating temperatures to 200 °C with no voltage derating, using PTFE or mica dielectric for low inductance and ultra-stable capacitance. It features a gull-wing terminal to minimize mechanical stress, is wave solderable, and has a CTE of approximately 18 ppm/°C compatible with FR4 PCBs. The part MCM01-010DD560G-F corresponds to a 560 pF capacitor with a 500 Vdc rating, ±2% tolerance, and is RoHS compliant, housed in a surface mount configuration with a thermal conductive package and nonmagnetic construction to minimize RF loss.
Manufacturer: Cornell Dubilier Electronics (CDE)
Win Source Part Number: 777875-MCM01-010DD56
Series: MCM01
Packaging: Bulk
Operating Temperature Range: -55°C ~ 200°C
Features: RF, High Frequency
Package: Nonstandard SMD
Mounting: SMD
Capacitance: 56pF
Tolerance: ±2%
Dielectric Material: Mica
Family Name: MCM01
Categories: Capacitors
Dimension: 0.500" L x 0.400" W (12.70mm x 10.16mm)
Voltage Rating DC: 500V
Introduction Date: July 13, 2005
ECCN: EAR99
Country of Origin: Mexico, United States of America
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Limited
CAP MICA 56PF 2% 500V SMD
| Cornell Dubilier | Win Source Electronics | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | MCM01-010DD560G-F | 777875-MCM01-010DD560G-F | MCM01-010DD560G-F |
| Product Name | Mica | Mica and PTFE Capacitors - MCM01-010DD560G-F | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | |
| Technology | Multilayer | Single-Layer | |
| Operating Temperature | -55 to 200 C (-67 to 392 F) | -55 to 200 C (-67 to 392 F) | -55 to 200 C (-67 to 392 F) |
| Electrostatic Capacitors | Mica | Mica; Mica | |
| Capacitance Range | 5.60E-5 microF | 5.60E-5 microF | 5.60E-5 microF |