The MCM01 series consists of surface mount RF capacitors designed for high power, high temperature applications up to 200°C and voltages up to 1000 Vdc, with capacitance ranges from 1 to 1500 pF. The package features a gull-wing terminal, low inductance, and a thermal conductivity compatible with FR4 PCBs. Capacitors use PTFE or mica dielectrics, offer near-zero aging, and maintain stable capacitance with no drift due to temperature, voltage, or frequency. Tolerances include ±2% for this variant, with a capacitance of 680 pF and a 500 Vdc rating. The component is RoHS compliant and exhibits typical ESR of 100 pF and impedance below 11 mΩ at 100 MHz. The thermal coefficient is -20 to +100 ppm/°C for capacitances above 57 pF.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
| Richardson RFPD | |
|---|---|
| Product Category | Capacitors |
| Product Number | MCM01-009EF681G-TF |
| Product Name | Hi-Q Mica Capacitors |