The MCM01 series consists of surface mount RF capacitors designed for high power, high temperature applications up to 200°C and voltages up to 1000 Vdc, using PTFE or mica dielectrics with ultra-low dielectric absorption and minimal ESL. The part MCM01-009ED221J-TF, based on its prefix, belongs to this series and features a gull-wing terminal, is wave solderable, and has a CTE compatible with FR4 PCBs. Capacitance values in the series range from 1 to 1500 pF with tolerances including ±5% (J), and the 1000 Vdc rating applies to specific styles including -009. The package is nonmagnetic, offers no aging or drift with voltage, temperature, or frequency, and maintains typical ESR below 11 mΩ at 100 MHz. The part is RoHS compliant and marked with green ink.
SMT Clad RF Capacitors 220µF 500V
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
CAP MICA 220PF 5% 500V SMD
| Cornell Dubilier | New Yorker Electronics Co., Inc. | Richardson RFPD | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MCM01-009ED221J-TF | 2002-MCM01-009ED221J-TF | MCM01-009ED221J-TF | MCM01-009ED221J-TF |
| Product Name | Mica | Mica Capacitors | Hi-Q Mica Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor |
| Technology | Multilayer | Single-Layer | ||
| Operating Temperature | -55 to 200 C (-67 to 392 F) | -55 to 200 C (-67 to 392 F) | -55 to 200 C (-67 to 392 F) | |
| Electrostatic Capacitors | Mica | Mica; Mica | ||
| Capacitance Range | 2.20E-4 microF | 220 microF | 2.20E-4 microF | 2.20E-4 microF |