The MCM01 series are surface mount RF capacitors designed for high power, high temperature operation up to 200°C with voltages up to 1000 Vdc. The MCM01-009 variant supports capacitance values from 1 to 1500 pF and uses PTFE or mica dielectrics. The part features a gull-wing terminal, operates with no capacitance drift over temperature, voltage, or frequency, and has ultra-low ESL and ESR. It is nonmagnetic, wave solderable, and has a CTE compatible with FR4 PCBs. Capacitance tolerances range from ±0.25 pF to ±5%. The MCM01-009DF330J-TF corresponds to a 33 pF capacitor with ±5% tolerance, 1000 Vdc rating, and RoHS-compliant packaging. The series is marked with part number codes indicating configuration, voltage, capacitance, tolerance, and packaging.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
| Richardson RFPD | |
|---|---|
| Product Category | Capacitors |
| Product Number | MCM01-009DF330J-TF |
| Product Name | Hi-Q Mica Capacitors |
| Configuration / Form Factor | Chip Capacitor |
| Operating Temperature | -55 to 200 C (-67 to 392 F) |
| Capacitance Range | 3.30E-5 microF |
| Capacitance Tolerance | 5 (+/- %) |