The MCM01 series is a surface mount RF capacitor designed for high-power, high-temperature applications up to 200 °C with voltages up to 1000 Vdc. It uses PTFE or mica dielectrics for low inductance and stable performance across frequency, voltage, and time, with no aging. The package has a gull-wing terminal, is wave solderable, and has a CTE of approximately 18 ppm/°C compatible with FR4 PCBs. Capacitance ranges from 1 to 1500 pF with tolerances of ±0.25 pF to ±5%. The typical ESR is 100 pF at 100 MHz, with ESR below 11 mΩ at 100 MHz. The part is nonmagnetic and has ultra-low ESL for effective bypassing. The series is RoHS compliant and operates from -55 °C to +200 °C with no voltage derating.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | MCM01-009DF240B-F |
| Product Name | Mica |
| Configuration / Form Factor | Chip Capacitor |
| Technology | Multilayer |
| Operating Temperature | -55 to 200 C (-67 to 392 F) |