SMT Clad RF Capacitors 27µF 500V
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
METAL CLAD - MICA
| New Yorker Electronics Co., Inc. | Richardson RFPD | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 2002-MCM01-009DD270A-MF | MCM01-009DD270A-MF | MCM01-009DD270A-MF |
| Product Name | Mica Capacitors | Hi-Q Mica Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor |
| Applications | RF / Microwave | ||
| Capacitance Type | Fixed | Fixed | |
| Capacitance Range | 27 microF | 2.70E-5 microF | 2.70E-5 microF |
| WVDC | 500 volts | 500 volts | 500 volts |