Manufacturer: Cornell Dubilier Electronics (CDE)
Win Source Part Number: 777866-MCM01-001EF43
Series: MCM01
Packaging: Bulk
Operating Temperature Range: -55°C ~ 200°C
Features: RF, High Frequency
Package: Nonstandard SMD
Mounting: SMD
Capacitance: 430pF
Tolerance: ±5%
Dielectric Material: Mica
Family Name: MCM01
Categories: Capacitors
Dimension: 0.460" L x 0.400" W (11.68mm x 10.16mm)
Voltage Rating DC: 1000V
Introduction Date: July 13, 2005
ECCN: EAR99
Country of Origin: Mexico, United States of America
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Limited
CAP MICA 430PF 5% 1KV SMD
| Win Source Electronics | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 777866-MCM01-001EF431J-F | MCM01-001EF431J-F |
| Product Name | Mica and PTFE Capacitors - MCM01-001EF431J-F | Capacitors - Mica and PTFE Capacitors |
| Operating Temperature | -55 to 200 C (-67 to 392 F) | -55 to 200 C (-67 to 392 F) |
| Capacitance Range | 4.30E-4 microF | 4.30E-4 microF |
| Capacitance Tolerance | 5 (+/- %) | |
| WVDC | 1000 volts | 1 volts |
| Mounting Style | Surface Mount Technology | Surface Mount Technology; Nonstandard SMD |