The MCM01 series is a surface-mount RF capacitor designed for high-power applications up to 1000 Vdc and operating temperatures to 200 °C with no voltage derating. It uses PTFE or mica dielectric for ultra-low dielectric absorption and offers capacitance values from 1 to 1500 pF with tolerances of ±0.25 pF to ±5%. The package features a gull-wing terminal for reduced mechanical stress, is wave-solderable, and has a coefficient of thermal expansion near 18 ppm/°C, compatible with FR4 PCBs. It exhibits low ESR (<11 mΩ at 100 MHz), minimal ESL, and no aging or capacitance drift with time, voltage, or frequency. The part is nonmagnetic and rated for 300 to 1000 Vdc depending on configuration, with dielectric strength tested at 200% of rated voltage for 5 seconds and insulation resistance of 1000 MΩ·µF (not exceeding 100,000 MΩ at 25 °C).
Types MCM and MIN SMT clad PTFE and mica capacitors are top performers for high power applications requiring low inductance at high frequencies and can operate at temperatures up to 200 ºC and voltages to 1000 Vdc. Choosing from 16 different configurations offers easy mounting with options for surface mount as well as through-hole and mechanical assembly. To assure high current capability in the smallest capacitors, low-capacitance ratings use polytetrafluorethyle
| Richardson RFPD | |
|---|---|
| Product Category | Capacitors |
| Product Number | MCM01-001EF271J |
| Product Name | Hi-Q Mica Capacitors |
| Configuration / Form Factor | Chip Capacitor |
| Operating Temperature | -55 to 200 C (-67 to 392 F) |
| Capacitance Range | 2.70E-4 microF |
| Capacitance Tolerance | 5 (+/- %) |