The MCM01 series are surface mount RF capacitors designed for high power and high temperature applications up to 200°C and voltages up to 1000 Vdc, with capacitance ranging from 1 to 1500 pF. The part MCM01-001EF121J-F, configured with a 121 pF capacitance, 500 Vdc rating, E temperature coefficient, ±5% tolerance, and RoHS compliance, features a gull-wing terminal, ultra-low ESR (<11 mΩ at 100 MHz), nonmagnetic construction, and thermal conductivity compatible with FR4 PCBs. It operates with no capacitance drift over voltage, time, or frequency and is wave solderable without cracking or delamination.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
CAP MICA 120PF 5% 1000V SMD
| Cornell Dubilier | Richardson RFPD | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | MCM01-001EF121J-F | MCM01-001EF121J-F | MCM01-001EF121J-F |
| Product Name | Mica | Hi-Q Mica Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor |
| Technology | Multilayer | Single-Layer | |
| Operating Temperature | -55 to 200 C (-67 to 392 F) | -55 to 200 C (-67 to 392 F) | -55 to 200 C (-67 to 392 F) |
| Electrostatic Capacitors | Mica | Mica; Mica | |
| Capacitance Range | 1.20E-4 microF | 1.20E-4 microF | 1.20E-4 microF |