CAP MICA 82PF 10% 500V SMD
| Acme Chip Technology Co., Limited | |
|---|---|
| Product Category | Capacitors |
| Product Number | MCM01-001ED820K-F |
| Product Name | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Chip Capacitor |
| Technology | Single-Layer |
| Capacitance Type | Fixed |
| Operating Temperature | -55 to 200 C (-67 to 392 F) |
| Electrostatic Capacitors | Mica; Mica |