The MCM01 series consists of surface mount RF capacitors designed for high power applications up to 1000 Vdc and operating temperatures to 200 ºC with no voltage derating. The capacitors use PTFE or mica dielectrics, offer capacitance values from 1 to 1500 pF, and feature low ESL and ESR for excellent bypass performance. They are wave solderable, nonmagnetic, and have a CTE of approximately 18 ppm/ºC compatible with FR4 PCBs. The Gull-wing terminal minimizes mechanical stress. The MCM01-001ED102G-F variant specifies a 1000 Vdc rating, a 1000 pF capacitance with ±2% tolerance, and is RoHS compliant, as indicated by its configuration code and suffix.
CAP MICA 1000PF 2% 500V SMD
| Cornell Dubilier | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | MCM01-001ED102G-F | MCM01-001ED102G-F |
| Product Name | Mica | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor |
| Technology | Multilayer | Single-Layer |
| Operating Temperature | -55 to 200 C (-67 to 392 F) | -55 to 200 C (-67 to 392 F) |
| Electrostatic Capacitors | Mica | Mica; Mica |
| Capacitance Range | 1.00E-3 microF | 1.00E-3 microF |