MCM01 series surface mount RF capacitors are designed for high-power applications requiring low inductance and stable performance up to 200 °C and 1000 Vdc. The part uses PTFE or mica dielectric with capacitance of 100 pF, ±0.5 pF tolerance, and gull-wing terminals for reduced mechanical stress. It is wave solderable, nonmagnetic, and has a CTE of approximately 18 ppm/°C compatible with FR4 PCBs. ESR is typically 100 pF at 100 MHz with less than 11 mΩ, and the device exhibits no aging or capacitance drift with temperature, voltage, or frequency.
Types MCM and MIN SMT clad PTFE and mica capacitors are top performers for high power applications requiring low inductance at high frequencies and can operate at temperatures up to 200 ºC and voltages to 1000 Vdc. Choosing from 16 different configurations offers easy mounting with options for surface mount as well as through-hole and mechanical assembly. To assure high current capability in the smallest capacitors, low-capacitance ratings use polytetrafluorethyle
| Richardson RFPD | |
|---|---|
| Product Category | Capacitors |
| Product Number | MCM01-001CD100D-TF |
| Product Name | Hi-Q Mica Capacitors |
| Configuration / Form Factor | Chip Capacitor |
| Operating Temperature | -55 to 200 C (-67 to 392 F) |
| Capacitance Range | 1.00E-5 microF |