Cornell Dubilier Mica and PTFE Capacitors MCH38FM101J

Description
100pF Mica Capacitor 4kV Nonstandard SMD
Request a Quote Datasheet
Description
100pF Mica Capacitor 4kV Nonstandard SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mica and PTFE Capacitors - MCH38FM101J-ND - DigiKey
Thief River Falls, MN, United States
Mica and PTFE Capacitors
MCH38FM101J-ND
Mica and PTFE Capacitors MCH38FM101J-ND
100pF Mica Capacitor 4kV Nonstandard SMD

100pF Mica Capacitor 4kV Nonstandard SMD

Buy Now Datasheet
Mica and PTFE Capacitors - MCH38FM101J - 774610-MCH38FM101J - Win Source Electronics
Laguna Hills, CA, United States
Mica and PTFE Capacitors - MCH38FM101J
774610-MCH38FM101J
Mica and PTFE Capacitors - MCH38FM101J 774610-MCH38FM101J
Manufacturer: Cornell Dubilier Electronics (CDE) Win Source Part Number: 774610-MCH38FM101J Series: MCH Packaging: Bulk Operating Temperature Range: -55°C ~ 125°C Features: RF, High Q, Low Loss Package: Nonstandard SMD Mounting: SMD Capacitance: 100pF Tolerance: ±5% Dielectric Material: Mica Family Name: MCH Categories: Capacitors Dimension: 0.380" L x 0.380" W (9.65mm x 9.65mm) Height - Seated (Maximum): 0.160" (4.06mm) Voltage Rating DC: 4000V Alternative Parts (Cross-Reference): MCH38FM101J-Y; Introduction Date: March 30, 2006 ECCN: EAR99 Country of Origin: Mexico, United States of America Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Limited

Manufacturer: Cornell Dubilier Electronics (CDE)
Win Source Part Number: 774610-MCH38FM101J
Series: MCH
Packaging: Bulk
Operating Temperature Range: -55°C ~ 125°C
Features: RF, High Q, Low Loss
Package: Nonstandard SMD
Mounting: SMD
Capacitance: 100pF
Tolerance: ±5%
Dielectric Material: Mica
Family Name: MCH
Categories: Capacitors
Dimension: 0.380" L x 0.380" W (9.65mm x 9.65mm)
Height - Seated (Maximum): 0.160" (4.06mm)
Voltage Rating DC: 4000V
Alternative Parts (Cross-Reference): MCH38FM101J-Y;
Introduction Date: March 30, 2006
ECCN: EAR99
Country of Origin: Mexico, United States of America
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Capacitors - Mica and PTFE Capacitors - MCH38FM101J - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Mica and PTFE Capacitors
MCH38FM101J
Capacitors - Mica and PTFE Capacitors MCH38FM101J
CAP MICA 100PF 5% 4KV SMD

CAP MICA 100PF 5% 4KV SMD

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number MCH38FM101J-ND 774610-MCH38FM101J MCH38FM101J
Product Name Mica and PTFE Capacitors Mica and PTFE Capacitors - MCH38FM101J Capacitors - Mica and PTFE Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Mica Mica; Mica
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Lead Style Surface Mount (SMT)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-0504X332K500PX050TTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-412-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 200000 microF
View Details
Aluminum Electrolytic Capacitor - 101C562U100CC2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 5600 microF
View Details
4 suppliers