Cornell Dubilier Mica Capacitors MCF500VKIT5

Description
Capacitors
Request a Quote
Description
Capacitors
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

MCF500VKIT5 is a kit containing five each of eleven 500V mica capacitors, with capacitances ranging from 5 pF to 1000 pF, including values of 10 pF, 15 pF, 33 pF, 47 pF, 68 pF, 100 pF, 220 pF, 330 pF, 470 pF, and 1000 pF. The capacitors are supplied in a mixed size configuration, with part numbers indicating surface mount or leaded designs, but physical dimensions are not specified. All components in the kit share a 500 V voltage rating.

Datasheet Summary
Powered by GS/AI

MCF500VKIT5 is a kit containing five each of eleven 500V mica capacitors, with capacitances ranging from 5 pF to 1000 pF, including values of 10 pF, 15 pF, 33 pF, 47 pF, 68 pF, 100 pF, 220 pF, 330 pF, 470 pF, and 1000 pF. The capacitors are supplied in a mixed size configuration, with part numbers indicating surface mount or leaded designs, but physical dimensions are not specified. All components in the kit share a 500 V voltage rating.

Suppliers

Company
Product
Description
Supplier Links
Mica Capacitors 2002-MCF500VKIT5
Capacitors

Capacitors

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Capacitors
Product Number 2002-MCF500VKIT5
Product Name Mica Capacitors
Packing Method Kit
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1761-0504N221G500PTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2206 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101872U040AD2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers