MC22FF680J-F is a 1000 Vdc, 68 pF, 2220 case size, nonmagnetic multilayer mica RF capacitor designed for high-frequency, high-power applications. It features a capacitance tolerance of ±5%, is compatible with FR4 PCBs, and withstands thermal cracking. The capacitor supports wave soldering, exhibits a dV/dt rating of 20,000 V/µs, and maintains stable performance across temperature, voltage, and frequency. Its physical dimensions are 5.7 mm × 5.0 mm with a height of 2.0 mm, and it operates over a temperature range of -55 ºC to +125 ºC.
Datasheet Summary Powered by GS/AI
MC22FF680J-F is a 1000 Vdc, 68 pF, 2220 case size, nonmagnetic multilayer mica RF capacitor designed for high-frequency, high-power applications. It features a capacitance tolerance of ±5%, is compatible with FR4 PCBs, and withstands thermal cracking. The capacitor supports wave soldering, exhibits a dV/dt rating of 20,000 V/µs, and maintains stable performance across temperature, voltage, and frequency. Its physical dimensions are 5.7 mm × 5.0 mm with a height of 2.0 mm, and it operates over a temperature range of -55 ºC to +125 ºC.