The MC22FF621J-F is a multilayer RF chip capacitor using natural mica dielectric, designed for high-frequency, high-power applications with excellent Q characteristics and stability under RF current stress. It is housed in a 2220 case size (5.7 mm × 5.0 mm) with a rated voltage of 1000 Vdc and a capacitance of 620 pF with ±5% tolerance. The capacitor operates from -55 °C to +125 °C, is compatible with FR4 boards, and withstands a 2 mm bend test. It is wave solderable and offers nonmagnetic performance in the MCN variant, though this specific part is standard. The component exhibits no capacitance drift with time, voltage, or frequency, and supports dV/dt up to 20,000 V/μs.
Multilayer RF Capacitors 1000V
620pF Mica Capacitor 1kV 2220 (5750 Metric)
CAP MICA 620PF 5% 1KV 2220
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MC22FF621J-F | 2002-MC22FF621J-F | MC22FF621J-F-ND | MC22FF621J-F |
| Product Name | Mica | Mica Capacitors | Mica and PTFE Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | ||
| Technology | Multilayer | Multilayer | Single-Layer | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica; Mica | |
| Capacitance Range | 6.20E-4 microF | 6.20E-4 microF |