The MC22FF560J-F is a 560 pF, 1000 Vdc, 2220 case size, mica-based multilayer RF capacitor with a ±5% capacitance tolerance, designed for high-frequency, high-power applications. It is compatible with FR4 PCBs, resistant to thermal cracking, and offers a nonmagnetic variant for MRI and sensitive RF environments. Operates over a temperature range of -55°C to +125°C, with physical dimensions of 5.7 mm length and 5.0 mm width. The capacitor supports high RF current with a dV/dt rating of 20,000 V/µs and exhibits stable performance across frequency and voltage with no aging drift.
Multilayer RF Capacitors 1000V
56pF Mica Capacitor 1kV 2220 (5750 Metric)
CAP MICA 56PF 5% 1KV 2220
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MC22FF560J-F | 2002-MC22FF560J-F | MC22FF560J-F-ND | MC22FF560J-F |
| Product Name | Mica | Mica Capacitors | Mica and PTFE Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | ||
| Technology | Multilayer | Multilayer | Single-Layer | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica; Mica | |
| Capacitance Range | 5.60E-5 microF | 5.60E-5 microF |