Multilayer RF Capacitors 1000V
Manufacturer: AMIS
Category: Connectors,Interconn
Packaging: Bulk
Capacitance: 0.22μF
Tolerance: ±20%
Voltage - Rated: 6.3V
Dielectric Material: Polypropylene (PP)
Operating Temperature: -40°C ~ 85°C
Mounting Type: Fixed
Package / Case: 4-SMD, No Lead
Features: Linear Voltage Regulator IC Negative Fixed Output 100mA SOT-23-3
470pF Mica Capacitor 1kV 2220 (5750 Metric)
CAP MICA 470PF 5% 1KV 2220
| New Yorker Electronics Co., Inc. | Win Source Electronics | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 2002-MC22FF471J-TF | MC22FF471J-TF-ND | MC22FF471J-TF | |
| Product Name | Mica Capacitors | Connectors,Interconnects | Mica and PTFE Capacitors | Capacitors - Mica and PTFE Capacitors |
| Technology | Multilayer | Single-Layer | ||
| Applications | RF / Microwave | |||
| WVDC | 1000 volts | 6.3 volts | 1 volts | |
| Packing Method | Tape Reel; Tape & Reel | Bulk; Bulk | Tape Reel | Tape Reel; Tape & Reel (TR) |
| Capacitance Range | 0.2200 microF | 4.70E-4 microF |