Cornell Dubilier Mica MC22FF471J-F

Description
Smt Multilayer Rf Chip
Request a Quote
Description
Smt Multilayer Rf Chip
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MC22FF471J-F is a multilayer RF capacitor with a 2220 case size, rated for 1000 Vdc, and offers a capacitance of 470 pF with a tolerance of ±5%. It uses a natural mica dielectric, providing high-Q performance at UHF/VHF frequencies, and is designed for high RF current with a dV/dt rating of 20,000 V/µs. The capacitor is compatible with FR4 boards, resists thermal cracking, and supports wave soldering. Its temperature range is -55°C to +125°C, and it features a capacitance temperature coefficient of ±25 ppm/°C. The nonmagnetic variant is available for applications requiring immunity to magnetic fields, such as MRI systems.

Datasheet Summary
Powered by GS/AI

The MC22FF471J-F is a multilayer RF capacitor with a 2220 case size, rated for 1000 Vdc, and offers a capacitance of 470 pF with a tolerance of ±5%. It uses a natural mica dielectric, providing high-Q performance at UHF/VHF frequencies, and is designed for high RF current with a dV/dt rating of 20,000 V/µs. The capacitor is compatible with FR4 boards, resists thermal cracking, and supports wave soldering. Its temperature range is -55°C to +125°C, and it features a capacitance temperature coefficient of ±25 ppm/°C. The nonmagnetic variant is available for applications requiring immunity to magnetic fields, such as MRI systems.

Suppliers

Company
Product
Description
Supplier Links
Mica - MC22FF471J-F - Cornell Dubilier
Liberty, SC, United States
Smt Multilayer Rf Chip

Smt Multilayer Rf Chip

Supplier's Site Datasheet
Mica and PTFE Capacitors - 338-1136-ND - DigiKey
Thief River Falls, MN, United States
Mica and PTFE Capacitors
338-1136-ND
Mica and PTFE Capacitors 338-1136-ND
470pF Mica Capacitor 1kV 2220 (5750 Metric)

470pF Mica Capacitor 1kV 2220 (5750 Metric)

Buy Now Datasheet
Mica Capacitors 2002-MC22FF471J-F
Multilayer RF Capacitors 1000V

Multilayer RF Capacitors 1000V

Supplier's Site Datasheet
Hi-Q Mica Capacitors - MC22FF471J-F - Richardson RFPD
Downers Grove, IL, United States
Hi-Q Mica Capacitors
MC22FF471J-F
Hi-Q Mica Capacitors MC22FF471J-F
Rugged flexibility and compatibility with FR4 boards make Type MC and MCN capacitors ideal for use where other multilayer caps aren't recommended because of cracking. The natural mica dielectric retains its high-Q to many megahertz, so higher frequency applications are limited by the circuit inductance, not the Type MC capacitor. Nonmagnetic Type MCN chips are available for MRI and other high frequency applications that often use more expensive porcelain ceramic chips.

Rugged flexibility and compatibility with FR4 boards make Type MC and MCN capacitors ideal for use where other multilayer caps aren't recommended because of cracking. The natural mica dielectric retains its high-Q to many megahertz, so higher frequency applications are limited by the circuit inductance, not the Type MC capacitor. Nonmagnetic Type MCN chips are available for MRI and other high frequency applications that often use more expensive porcelain ceramic chips.

Supplier's Site Datasheet
Capacitors - Mica and PTFE Capacitors - MC22FF471J-F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Mica and PTFE Capacitors
MC22FF471J-F
Capacitors - Mica and PTFE Capacitors MC22FF471J-F
CAP MICA 470PF 5% 1KV 2220

CAP MICA 470PF 5% 1KV 2220

Supplier's Site

Technical Specifications

  Cornell Dubilier DigiKey New Yorker Electronics Co., Inc. Richardson RFPD Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number MC22FF471J-F 338-1136-ND 2002-MC22FF471J-F MC22FF471J-F MC22FF471J-F
Product Name Mica Mica and PTFE Capacitors Mica Capacitors Hi-Q Mica Capacitors Capacitors - Mica and PTFE Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Technology Multilayer Multilayer Single-Layer
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Mica Mica Mica; Mica
Capacitance Range 4.70E-4 microF 4.70E-4 microF 4.70E-4 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101702U025AA2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 7000 microF
View Details
3 suppliers
Aluminum Electrolytic - 334SML050MD4 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
Aluminum Electrolytic - 101C353U025AJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C164U016BC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details