Cornell Dubilier Mica and PTFE Capacitors MC22FF431G-F

Description
430pF Mica Capacitor 1kV 2220 (5750 Metric)
Request a Quote Datasheet
Description
430pF Mica Capacitor 1kV 2220 (5750 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mica and PTFE Capacitors - MC22FF431G-F-ND - DigiKey
Thief River Falls, MN, United States
Mica and PTFE Capacitors
MC22FF431G-F-ND
Mica and PTFE Capacitors MC22FF431G-F-ND
430pF Mica Capacitor 1kV 2220 (5750 Metric)

430pF Mica Capacitor 1kV 2220 (5750 Metric)

Buy Now Datasheet
Mica Capacitors 2002-MC22FF431G-F
Multilayer RF Capacitors 1000V

Multilayer RF Capacitors 1000V

Supplier's Site Datasheet
Capacitors - Mica and PTFE Capacitors - MC22FF431G-F - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Mica and PTFE Capacitors
MC22FF431G-F
Capacitors - Mica and PTFE Capacitors MC22FF431G-F
CAP MICA 430PF 2% 1KV 2220

CAP MICA 430PF 2% 1KV 2220

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number MC22FF431G-F-ND 2002-MC22FF431G-F MC22FF431G-F
Product Name Mica and PTFE Capacitors Mica Capacitors Capacitors - Mica and PTFE Capacitors
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Mica Mica; Mica
Capacitance Tolerance 2 (+/- %)
Lead Style Surface Mount (SMT)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-429-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 520000 microF
View Details
Aluminum Electrolytic - 101C164U7R5EB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Double Sided Metallized Polypropylene Film Capacitor(Box-Type) - W82(MMKP82 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply; New energy vehicles (OBC), photovoltaic energy storage, charging stations, power supplies, inverter welding machines and more.
View Details