The MC22FF361J-F is a multilayer RF mica capacitor suitable for high-frequency, high-power applications, with a capacitance of 360 pF, a voltage rating of 1000 Vdc, and a 2220 case size measuring 5.7 mm by 5.0 mm. It uses a nonmagnetic mica dielectric, supports a temperature range of -55 °C to +125 °C, and has a capacitance tolerance of ±5%. The capacitor is rated for high RF current with a dV/dt of 20,000 V/µs, is compatible with FR4 boards, and is wave solderable.
Multilayer RF Capacitors 1000V
360pF Mica Capacitor 1kV 2220 (5750 Metric)
CAP MICA 360PF 5% 1KV 2220
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MC22FF361J-F | 2002-MC22FF361J-F | MC22FF361J-F-ND | MC22FF361J-F |
| Product Name | Mica | Mica Capacitors | Mica and PTFE Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | ||
| Technology | Multilayer | Multilayer | Single-Layer | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica; Mica | |
| Capacitance Range | 3.60E-4 microF | 3.60E-4 microF |