130pF Mica Capacitor 1kV 2220 (5750 Metric)
Multilayer RF Capacitors 1000V
Manufacturer: Cornell Dubilier Electronics (CDE)
Win Source Part Number: 1050478-MC22FF131J-T
Packaging: Reel - TR
Features: RF, High Q, Low Loss
Voltage Rating: 1000V
Height - Seated (Max): 0.157" (4.00mm)
Mounting: SMD (SMT)
Capacitance: 130pF
Tolerance: ±5%
Dielectric Material: Mica
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 125°C
Popularity: Medium
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Balance
CAP MICA 130PF 5% 1KV 2220
| DigiKey | New Yorker Electronics Co., Inc. | Win Source Electronics | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MC22FF131J-TF-ND | 2002-MC22FF131J-TF | 1050478-MC22FF131J-TF | MC22FF131J-TF |
| Product Name | Mica and PTFE Capacitors | Mica Capacitors | Mica and PTFE Capacitors - MC22FF131J-TF | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Chip Capacitor | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica; Mica | ||
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) | ||
| Lead Style | Surface Mount (SMT) |