Cornell Dubilier Mica and PTFE Capacitors MC22FD751J-T

Description
750pF Mica Capacitor 500V 2220 (5750 Metric)
Request a Quote Datasheet
Description
750pF Mica Capacitor 500V 2220 (5750 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mica and PTFE Capacitors - 338-1011-2-ND - DigiKey
Thief River Falls, MN, United States
Mica and PTFE Capacitors
338-1011-2-ND
Mica and PTFE Capacitors 338-1011-2-ND
750pF Mica Capacitor 500V 2220 (5750 Metric)

750pF Mica Capacitor 500V 2220 (5750 Metric)

Buy Now Datasheet
Singapore, Singapore
750PF 500V Capacitor
64-MC22FD751J-T
750PF 500V Capacitor 64-MC22FD751J-T
CAP MICA 750PF 5% 500V 2220 Product overview: MC22FD751J-T from Cornell Dubilier Electronics (CDE) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 750PF, 500V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 750PF, 500V, Mica and PTFE Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 64-MC22FD751J-T can be used for catalog matching and distributor lookup.

CAP MICA 750PF 5% 500V 2220 Product overview: MC22FD751J-T from Cornell Dubilier Electronics (CDE) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 750PF, 500V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 750PF, 500V, Mica and PTFE Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 64-MC22FD751J-T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Mica and PTFE Capacitors - MC22FD751J-T - 883349-MC22FD751J-T - Win Source Electronics
Laguna Hills, CA, United States
Mica and PTFE Capacitors - MC22FD751J-T
883349-MC22FD751J-T
Mica and PTFE Capacitors - MC22FD751J-T 883349-MC22FD751J-T
Manufacturer: Cornell Dubilier Electronics (CDE) Win Source Part Number: 883349-MC22FD751J-T Series: MC Operating Temperature Range: -55°C ~ 125°C Features: 750 pF Mica Capacitor 500 V 2220 (5750 Metric) Package: Reel - TR Package: 2220 (5750 Metric) Mounting: Surface Mount Part Status: Obsolete Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.29.0020

Manufacturer: Cornell Dubilier Electronics (CDE)
Win Source Part Number: 883349-MC22FD751J-T
Series: MC
Operating Temperature Range: -55°C ~ 125°C
Features: 750 pF Mica Capacitor 500 V 2220 (5750 Metric)
Package: Reel - TR
Package: 2220 (5750 Metric)
Mounting: Surface Mount
Part Status: Obsolete
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.29.0020

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Capacitors Capacitors Capacitors
Product Number 338-1011-2-ND 64-MC22FD751J-T 883349-MC22FD751J-T
Product Name Mica and PTFE Capacitors 750PF 500V Capacitor Mica and PTFE Capacitors - MC22FD751J-T
Configuration / Form Factor Chip Capacitor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Mica
Capacitance Tolerance 5 (+/- %)
Lead Style Surface Mount (SMT)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed capacitors/ AC safety ceramic capacitor - SMD Y1 capacitor - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminium Capacitors - 1701313 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-421-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.80E6 microF
View Details
Aluminum Electrolytic - 101C283U7R5AK2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers