The MC22FA911J-F is a multilayer RF chip capacitor with a 2220 case size, rated for 100 Vdc, with a capacitance of 910 pF and a tolerance of ±5%. It uses a natural mica dielectric, offering high Q at UHF/VHF frequencies, thermal cracking resistance, and compatibility with FR4 boards. The capacitor supports wave soldering and can withstand a dV/dt of 20,000 V/µs. Its physical dimensions are 5.7 mm in length and 5.0 mm in width, with a height of up to 2.0 mm. It operates from -55 °C to +125 °C and is designed for high-frequency applications such as RF instruments, power amplifiers, and tuned LCR circuits.
Rugged flexibility and compatibility with FR4 boards make Type MC and MCN capacitors ideal for use where other multilayer caps aren't recommended because of cracking. The natural mica dielectric retains its high-Q to many megahertz, so higher frequency applications are limited by the circuit inductance, not the Type MC capacitor. Nonmagnetic Type MCN chips are available for MRI and other high frequency applications that often use more expensive porcelain ceramic chips.
910pF Mica Capacitor 100V 2220 (5750 Metric)
Multilayer RF Capacitors 100V
CAP MICA 910PF 5% 100V 2220
| Cornell Dubilier | Richardson RFPD | DigiKey | New Yorker Electronics Co., Inc. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MC22FA911J-F | MC22FA911J-F | MC22FA911J-F-ND | 2002-MC22FA911J-F | MC22FA911J-F |
| Product Name | Mica | Hi-Q Mica Capacitors | Mica and PTFE Capacitors | Mica Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | ||
| Technology | Multilayer | Multilayer | Single-Layer | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica; Mica | ||
| Capacitance Range | 9.10E-4 microF | 9.10E-4 microF | 9.10E-4 microF |