Cornell Dubilier Mica MC22FA202J-F

Description
Smt Multilayer Rf Chip
Request a Quote
Description
Smt Multilayer Rf Chip
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

MC22FA202J-F is a multilayer RF capacitor with a 2220 case size, a capacitance of 2000 pF, a voltage rating of 100 Vdc, and a tolerance of ±5%, designed for high-frequency, high-power applications. It features a natural mica dielectric, maintains high Q at UHF/VHF frequencies, and is rated for operation from −55 °C to +125 °C. The component is FR4-compatible, wave solderable, and exceeds a 2 mm bend test. Nonmagnetic variants are available, though this part is not specified as nonmagnetic. Physical dimensions are 5.7 mm × 5.0 mm with a maximum height of 2.0 mm.

Datasheet Summary
Powered by GS/AI

MC22FA202J-F is a multilayer RF capacitor with a 2220 case size, a capacitance of 2000 pF, a voltage rating of 100 Vdc, and a tolerance of ±5%, designed for high-frequency, high-power applications. It features a natural mica dielectric, maintains high Q at UHF/VHF frequencies, and is rated for operation from −55 °C to +125 °C. The component is FR4-compatible, wave solderable, and exceeds a 2 mm bend test. Nonmagnetic variants are available, though this part is not specified as nonmagnetic. Physical dimensions are 5.7 mm × 5.0 mm with a maximum height of 2.0 mm.

Suppliers

Company
Product
Description
Supplier Links
Mica - MC22FA202J-F - Cornell Dubilier
Liberty, SC, United States
Smt Multilayer Rf Chip

Smt Multilayer Rf Chip

Supplier's Site Datasheet
Mica Capacitors 2002-MC22FA202J-F
Multilayer RF Capacitors 100V

Multilayer RF Capacitors 100V

Supplier's Site Datasheet
Mica and PTFE Capacitors - 338-1130-ND - DigiKey
Thief River Falls, MN, United States
Mica and PTFE Capacitors
338-1130-ND
Mica and PTFE Capacitors 338-1130-ND
2000pF Mica Capacitor 100V 2220 (5750 Metric)

2000pF Mica Capacitor 100V 2220 (5750 Metric)

Buy Now Datasheet
Hi-Q Mica Capacitors - MC22FA202J-F - Richardson RFPD
Downers Grove, IL, United States
Hi-Q Mica Capacitors
MC22FA202J-F
Hi-Q Mica Capacitors MC22FA202J-F
Rugged flexibility and compatibility with FR4 boards make Type MC and MCN capacitors ideal for use where other multilayer caps aren't recommended because of cracking. The natural mica dielectric retains its high-Q to many megahertz, so higher frequency applications are limited by the circuit inductance, not the Type MC capacitor. Nonmagnetic Type MCN chips are available for MRI and other high frequency applications that often use more expensive porcelain ceramic chips.

Rugged flexibility and compatibility with FR4 boards make Type MC and MCN capacitors ideal for use where other multilayer caps aren't recommended because of cracking. The natural mica dielectric retains its high-Q to many megahertz, so higher frequency applications are limited by the circuit inductance, not the Type MC capacitor. Nonmagnetic Type MCN chips are available for MRI and other high frequency applications that often use more expensive porcelain ceramic chips.

Supplier's Site Datasheet
Capacitors - Mica and PTFE Capacitors - MC22FA202J-F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Mica and PTFE Capacitors
MC22FA202J-F
Capacitors - Mica and PTFE Capacitors MC22FA202J-F
CAP MICA 2000PF 5% 100V 2220

CAP MICA 2000PF 5% 100V 2220

Supplier's Site

Technical Specifications

  Cornell Dubilier New Yorker Electronics Co., Inc. DigiKey Richardson RFPD Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number MC22FA202J-F 2002-MC22FA202J-F 338-1130-ND MC22FA202J-F MC22FA202J-F
Product Name Mica Mica Capacitors Mica and PTFE Capacitors Hi-Q Mica Capacitors Capacitors - Mica and PTFE Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Technology Multilayer Multilayer Single-Layer
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Mica Mica Mica; Mica
Capacitance Range 0.0020 microF 0.0020 microF 0.0020 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101C402T200CB2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 4000 microF
View Details
4 suppliers
Aluminum Electrolytic Capacitor - 101C192U150AJ2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 1900 microF
View Details
4 suppliers
Aluminum Electrolytic - 158AXZ6R3M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers