The MC22FA182J-F is a multilayer RF chip capacitor with a 2220 case size, rated for 100 Vdc, and a capacitance of 1800 pF with a tolerance of ±5%. It uses a natural mica dielectric, offering high Q factor at UHF/VHF frequencies, resistance to thermal cracking, and compatibility with FR4 boards. The capacitor supports wave soldering and exceeds a 2 mm bend test. It operates within a temperature range of -55 °C to +125 °C and has a dV/dt rating of 20,000 V/µs. It is not specified as nonmagnetic.
Rugged flexibility and compatibility with FR4 boards make Type MC and MCN capacitors ideal for use where other multilayer caps aren't recommended because of cracking. The natural mica dielectric retains its high-Q to many megahertz, so higher frequency applications are limited by the circuit inductance, not the Type MC capacitor. Nonmagnetic Type MCN chips are available for MRI and other high frequency applications that often use more expensive porcelain ceramic chips.
Multilayer RF Capacitors 100V
1800pF Mica Capacitor 100V 2220 (5750 Metric)
CAP MICA 1800PF 5% 100V 2220
| Cornell Dubilier | Richardson RFPD | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MC22FA182J-F | MC22FA182J-F | 2002-MC22FA182J-F | MC22FA182J-F-ND | MC22FA182J-F |
| Product Name | Mica | Hi-Q Mica Capacitors | Mica Capacitors | Mica and PTFE Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | ||
| Technology | Multilayer | Multilayer | Single-Layer | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica; Mica | ||
| Capacitance Range | 0.0018 microF | 0.0018 microF | 0.0018 microF |