Multilayer RF Capacitors 100V
1200pF Mica Capacitor 100V 2220 (5750 Metric)
1200pF Mica Capacitor 100V 2220 (5750 Metric)
1200pF Mica Capacitor 100V 2220 (5750 Metric)
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
CAP MICA 1200PF 5% 100V 2220
| New Yorker Electronics Co., Inc. | DigiKey | DigiKey | Richardson RFPD | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 2002-MC22FA122J-TF | 338-MC22FA122J-TFTR-ND | 338-MC22FA122J-TFDKR-ND | MC22FA122J-TF | MC22FA122J-TF |
| Product Name | Mica Capacitors | Mica and PTFE Capacitors | Mica and PTFE Capacitors | RF/Microwave Capacitor | Capacitors - Mica and PTFE Capacitors |
| Technology | Multilayer | Single-Layer | |||
| Applications | RF / Microwave | RF / Microwave | |||
| WVDC | 100 volts | 100 volts | |||
| Packing Method | Tape Reel; Tape & Reel | Tape Reel | Digi-Reel® | Tape Reel; Tape & Reel (TR)Cut Tape (CT)Digi-ReelR | |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor |