Cornell Dubilier Mica Capacitors MC22FA102F-TF

Description
Multilayer RF Capacitors 100V
Request a Quote Datasheet
Description
Multilayer RF Capacitors 100V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mica Capacitors 2002-MC22FA102F-TF
Multilayer RF Capacitors 100V

Multilayer RF Capacitors 100V

Supplier's Site Datasheet
Mica and PTFE Capacitors - MC22FA102F-TF - 777923-MC22FA102F-TF - Win Source Electronics
Laguna Hills, CA, United States
Mica and PTFE Capacitors - MC22FA102F-TF
777923-MC22FA102F-TF
Mica and PTFE Capacitors - MC22FA102F-TF 777923-MC22FA102F-TF
Manufacturer: Cornell Dubilier Electronics (CDE) Win Source Part Number: 777923-MC22FA102F-TF Series: MC Packaging: Reel package Operating Temperature Range: -55°C ~ 125°C Features: RF, High Q, Low Loss Package: 2220 (5750 Metric) Mounting: SMD Capacitance: 1000pF Tolerance: ±1% Dielectric Material: Mica Family Name: MC Categories: Capacitors Dimension: 0.224" L x 0.197" W (5.70mm x 5.00mm) Height - Seated (Maximum): 0.079" (2.00mm) Voltage Rating DC: 100V Alternative Parts (Cross-Reference): MC22FA102FT; MC22FA102F-F; MC22FF102F-TF; MC22FD102F-F; Introduction Date: March 14, 2002 ECCN: EAR99 Country of Origin: Mexico, United States of America Estimated EOL Date: Not Applicable Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Limited

Manufacturer: Cornell Dubilier Electronics (CDE)
Win Source Part Number: 777923-MC22FA102F-TF
Series: MC
Packaging: Reel package
Operating Temperature Range: -55°C ~ 125°C
Features: RF, High Q, Low Loss
Package: 2220 (5750 Metric)
Mounting: SMD
Capacitance: 1000pF
Tolerance: ±1%
Dielectric Material: Mica
Family Name: MC
Categories: Capacitors
Dimension: 0.224" L x 0.197" W (5.70mm x 5.00mm)
Height - Seated (Maximum): 0.079" (2.00mm)
Voltage Rating DC: 100V
Alternative Parts (Cross-Reference): MC22FA102FT; MC22FA102F-F; MC22FF102F-TF; MC22FD102F-F;
Introduction Date: March 14, 2002
ECCN: EAR99
Country of Origin: Mexico, United States of America
Estimated EOL Date: Not Applicable
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Mica and PTFE Capacitors - MC22FA102F-TF-ND - DigiKey
Thief River Falls, MN, United States
Mica and PTFE Capacitors
MC22FA102F-TF-ND
Mica and PTFE Capacitors MC22FA102F-TF-ND
1000pF Mica Capacitor 100V 2220 (5750 Metric)

1000pF Mica Capacitor 100V 2220 (5750 Metric)

Buy Now Datasheet
Capacitors - Mica and PTFE Capacitors - MC22FA102F-TF - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Mica and PTFE Capacitors
MC22FA102F-TF
Capacitors - Mica and PTFE Capacitors MC22FA102F-TF
CAP MICA 1000PF 1% 100V 2220

CAP MICA 1000PF 1% 100V 2220

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. Win Source Electronics DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 2002-MC22FA102F-TF 777923-MC22FA102F-TF MC22FA102F-TF-ND MC22FA102F-TF
Product Name Mica Capacitors Mica and PTFE Capacitors - MC22FA102F-TF Mica and PTFE Capacitors Capacitors - Mica and PTFE Capacitors
Technology Multilayer Single-Layer
Applications RF / Microwave
WVDC 100 volts 100 volts 100 volts
Packing Method Tape Reel; Tape & Reel Tape Reel; Reel package Tape Reel Tape Reel; Tape & Reel (TR)
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0103P90BCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-426-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 270000 microF
View Details
Aluminum Electrolytic Capacitors - 108AVD010MGE-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Features Polarized
View Details
2 suppliers