Cornell Dubilier Mica Capacitors MC18FD431G-F

Description
Multilayer RF Capacitors 500V
Request a Quote Datasheet
Description
Multilayer RF Capacitors 500V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mica Capacitors 2002-MC18FD431G-F
Multilayer RF Capacitors 500V

Multilayer RF Capacitors 500V

Supplier's Site Datasheet
Hi-Q Mica Capacitors - MC18FD431G-F - Richardson RFPD
Downers Grove, IL, United States
Hi-Q Mica Capacitors
MC18FD431G-F
Hi-Q Mica Capacitors MC18FD431G-F
Rugged flexibility and compatibility with FR4 boards make Type MC and MCN capacitors ideal for use where other multilayer caps aren't recommended because of cracking. The natural mica dielectric retains its high-Q to many megahertz, so higher frequency applications are limited by the circuit inductance, not the Type MC capacitor. Nonmagnetic Type MCN chips are available for MRI and other high frequency applications that often use more expensive porcelain ceramic chips.

Rugged flexibility and compatibility with FR4 boards make Type MC and MCN capacitors ideal for use where other multilayer caps aren't recommended because of cracking. The natural mica dielectric retains its high-Q to many megahertz, so higher frequency applications are limited by the circuit inductance, not the Type MC capacitor. Nonmagnetic Type MCN chips are available for MRI and other high frequency applications that often use more expensive porcelain ceramic chips.

Supplier's Site Datasheet
Mica and PTFE Capacitors - MC18FD431G-F-ND - DigiKey
Thief River Falls, MN, United States
Mica and PTFE Capacitors
MC18FD431G-F-ND
Mica and PTFE Capacitors MC18FD431G-F-ND
430pF Mica Capacitor 500V 1812 (4532 Metric)

430pF Mica Capacitor 500V 1812 (4532 Metric)

Buy Now Datasheet
Capacitors - Mica and PTFE Capacitors - MC18FD431G-F - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Mica and PTFE Capacitors
MC18FD431G-F
Capacitors - Mica and PTFE Capacitors MC18FD431G-F
CAP MICA 430PF 2% 500V 1812

CAP MICA 430PF 2% 500V 1812

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. Richardson RFPD DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 2002-MC18FD431G-F MC18FD431G-F MC18FD431G-F-ND MC18FD431G-F
Product Name Mica Capacitors Hi-Q Mica Capacitors Mica and PTFE Capacitors Capacitors - Mica and PTFE Capacitors
Technology Multilayer Single-Layer
Applications RF / Microwave
WVDC 500 volts 500 volts 500 volts
Packing Method Bag Bulk Bulk; Bulk
Configuration / Form Factor Chip Capacitor Chip Capacitor
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 338-101222T250DC1B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Features Polarized
View Details
4 suppliers
Ceramic Capacitors - 1763-1172-2-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Capacitors for suppressing power supply electromagnetic interference - W40(MKPRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details