Cornell Dubilier Mica and PTFE Capacitors - MC18FD271J-TF MC18FD271J-TF

Description
Manufacturer: Cornell Dubilier Electronics (CDE) Win Source Part Number: 1050462-MC18FD271J-T F Packaging: Reel - TR Features: RF, High Q, Low Loss Voltage Rating: 500V Height - Seated (Max): 0.079" (2.00mm) Mounting: SMD (SMT) Capacitance: 270pF Tolerance: ±5% Dielectric Material: Mica Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Cornell Dubilier Electronics (CDE) Win Source Part Number: 1050462-MC18FD271J-T F Packaging: Reel - TR Features: RF, High Q, Low Loss Voltage Rating: 500V Height - Seated (Max): 0.079" (2.00mm) Mounting: SMD (SMT) Capacitance: 270pF Tolerance: ±5% Dielectric Material: Mica Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mica and PTFE Capacitors - MC18FD271J-TF - 1050462-MC18FD271J-TF - Win Source Electronics
Laguna Hills, CA, United States
Mica and PTFE Capacitors - MC18FD271J-TF
1050462-MC18FD271J-TF
Mica and PTFE Capacitors - MC18FD271J-TF 1050462-MC18FD271J-TF
Manufacturer: Cornell Dubilier Electronics (CDE) Win Source Part Number: 1050462-MC18FD271J-T F Packaging: Reel - TR Features: RF, High Q, Low Loss Voltage Rating: 500V Height - Seated (Max): 0.079" (2.00mm) Mounting: SMD (SMT) Capacitance: 270pF Tolerance: ±5% Dielectric Material: Mica Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance

Manufacturer: Cornell Dubilier Electronics (CDE)
Win Source Part Number: 1050462-MC18FD271J-TF
Packaging: Reel - TR
Features: RF, High Q, Low Loss
Voltage Rating: 500V
Height - Seated (Max): 0.079" (2.00mm)
Mounting: SMD (SMT)
Capacitance: 270pF
Tolerance: ±5%
Dielectric Material: Mica
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 125°C
Popularity: Medium
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Mica and PTFE Capacitors - MC18FD271J-TF-ND - DigiKey
Thief River Falls, MN, United States
Mica and PTFE Capacitors
MC18FD271J-TF-ND
Mica and PTFE Capacitors MC18FD271J-TF-ND
270pF Mica Capacitor 500V 1812 (4532 Metric)

270pF Mica Capacitor 500V 1812 (4532 Metric)

Buy Now Datasheet
Mica Capacitors 2002-MC18FD271J-TF
Multilayer RF Capacitors 500V

Multilayer RF Capacitors 500V

Supplier's Site Datasheet
Capacitors - Mica and PTFE Capacitors - MC18FD271J-TF - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Mica and PTFE Capacitors
MC18FD271J-TF
Capacitors - Mica and PTFE Capacitors MC18FD271J-TF
CAP MICA 270PF 5% 500V 1812

CAP MICA 270PF 5% 500V 1812

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey New Yorker Electronics Co., Inc. Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 1050462-MC18FD271J-TF MC18FD271J-TF-ND 2002-MC18FD271J-TF MC18FD271J-TF
Product Name Mica and PTFE Capacitors - MC18FD271J-TF Mica and PTFE Capacitors Mica Capacitors Capacitors - Mica and PTFE Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Capacitance Range 2.70E-4 microF 2.70E-4 microF
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
WVDC 500 volts 500 volts 500 volts
WVAC 500 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-1247-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers
Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2219 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic - 158AXZ6R3M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers