MC18FD131J-F is a multilayer RF chip capacitor with a 1812 case size, rated for 500 Vdc, and a capacitance of 130 pF with a tolerance of ±5%. It uses a natural mica dielectric, offering high Q at UHF/VHF frequencies, rock-stable performance over time, voltage, and frequency, and is compatible with FR4 boards. The capacitor is wave solderable, passes a 2 mm bend test, and has a temperature range of -55 ºC to +125 ºC. Its physical dimensions are 4.5 mm length by 3.2 mm width, with a maximum height of 2.0 mm. The part is designed for RF applications including power amplifiers, tuned LCR circuits, and medical imaging systems.
Multilayer RF Capacitors 500V
130pF Mica Capacitor 500V 1812 (4532 Metric)
CAP MICA 130PF 5% 500V 1812
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MC18FD131J-F | 2002-MC18FD131J-F | MC18FD131J-F-ND | MC18FD131J-F |
| Product Name | Mica | Mica Capacitors | Mica and PTFE Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | ||
| Technology | Multilayer | Multilayer | Single-Layer | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica; Mica | |
| Capacitance Range | 1.30E-4 microF | 1.30E-4 microF |