Multilayer RF Capacitors 500V
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
120pF Mica Capacitor 500V 1812 (4532 Metric)
CAP MICA 120PF 5% 500V 1812
| New Yorker Electronics Co., Inc. | Richardson RFPD | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 2002-MC18FD121J-TF | MC18FD121J-TF | MC18FD121J-TF-ND | MC18FD121J-TF |
| Product Name | Mica Capacitors | RF/Microwave Capacitor | Mica and PTFE Capacitors | Capacitors - Mica and PTFE Capacitors |
| Technology | Multilayer | Single-Layer | ||
| Applications | RF / Microwave | RF / Microwave | ||
| WVDC | 500 volts | 500 volts | ||
| Packing Method | Tape Reel; Tape & Reel | Tape Reel | Tape Reel; Tape & Reel (TR) | |
| Configuration / Form Factor | Chip Capacitor |