MC18FD111J-F is a multilayer RF chip capacitor with a natural mica dielectric, designed for high-frequency, high-power applications requiring stable performance and resistance to thermal cracking. It has a case size of 1812 (4.5 mm × 3.2 mm), a voltage rating of 500 Vdc, a capacitance of 110 pF with a tolerance of ±5%, and operates from -55 ºC to +125 ºC. The capacitor is wave solderable, FR4-compatible, and meets a 2 mm bend test. It is suitable for use in RF instruments, power amplifiers, and tuned LCR circuits.
Multilayer RF Capacitors 500V
110pF Mica Capacitor 500V 1812 (4532 Metric)
CAP MICA 110PF 5% 500V 1812
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MC18FD111J-F | 2002-MC18FD111J-F | MC18FD111J-F-ND | MC18FD111J-F |
| Product Name | Mica | Mica Capacitors | Mica and PTFE Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | ||
| Technology | Multilayer | Multilayer | Single-Layer | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica; Mica | |
| Capacitance Range | 1.10E-4 microF | 1.10E-4 microF |