MC18FA821J-F is a multilayer RF mica chip capacitor designed for high-frequency, high-power applications, offering high Q factor, thermal cracking resistance, and compatibility with FR4 boards. It has a case size of 1812, measuring 4.5 mm by 3.2 mm, and is rated for 100 Vdc with a capacitance of 820 pF and a tolerance of ±5%. The capacitor operates from -55 °C to +125 °C, supports wave soldering, and exceeds a 2 mm bend test. It is not specified as nonmagnetic. The part is compatible with RF instruments, power amplifiers, and tuned LCR circuits.
820pF Mica Capacitor 100V 1812 (4532 Metric)
Multilayer RF Capacitors 100V
Rugged flexibility and compatibility with FR4 boards make Type MC and MCN capacitors ideal for use where other multilayer caps aren't recommended because of cracking. The natural mica dielectric retains its high-Q to many megahertz, so higher frequency applications are limited by the circuit inductance, not the Type MC capacitor. Nonmagnetic Type MCN chips are available for MRI and other high frequency applications that often use more expensive porcelain ceramic chips.
CAP MICA 820PF 5% 100V 1812
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Richardson RFPD | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MC18FA821J-F | MC18FA821J-F-ND | 2002-MC18FA821J-F | MC18FA821J-F | MC18FA821J-F |
| Product Name | Mica | Mica and PTFE Capacitors | Mica Capacitors | Hi-Q Mica Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | ||
| Technology | Multilayer | Multilayer | Single-Layer | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica; Mica | ||
| Capacitance Range | 8.20E-4 microF | 8.20E-4 microF | 8.20E-4 microF |