MC18FA561J-F is a multilayer RF chip capacitor with a 560 pF capacitance, 100 Vdc rating, and ±5% tolerance, housed in an 1812 case size measuring 4.5 mm by 3.2 mm. It uses a natural mica dielectric for high Q at UHF/VHF frequencies, is FR4 compatible, wave solderable, and rated for operation from -55 °C to +125 °C. The part supports high RF current with a dV/dt rating of 20,000 V/µs and exhibits no capacitance drift over time, voltage, or frequency. It is not nonmagnetic.
560pF Mica Capacitor 100V 1812 (4532 Metric)
Rugged flexibility and compatibility with FR4 boards make Type MC and MCN capacitors ideal for use where other multilayer caps aren't recommended because of cracking. The natural mica dielectric retains its high-Q to many megahertz, so higher frequency applications are limited by the circuit inductance, not the Type MC capacitor. Nonmagnetic Type MCN chips are available for MRI and other high frequency applications that often use more expensive porcelain ceramic chips.
Multilayer RF Capacitors 100V
CAP MICA 560PF 5% 100V 1812
| Cornell Dubilier | DigiKey | Richardson RFPD | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MC18FA561J-F | MC18FA561J-F-ND | MC18FA561J-F | 2002-MC18FA561J-F | MC18FA561J-F |
| Product Name | Mica | Mica and PTFE Capacitors | Hi-Q Mica Capacitors | Mica Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | ||
| Technology | Multilayer | Multilayer | Single-Layer | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica; Mica | ||
| Capacitance Range | 5.60E-4 microF | 5.60E-4 microF | 5.60E-4 microF |