Cornell Dubilier Mica Capacitors MC18FA501J-TF

Description
Multilayer RF Capacitors 100V
Request a Quote Datasheet
Description
Multilayer RF Capacitors 100V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mica Capacitors 2002-MC18FA501J-TF
Multilayer RF Capacitors 100V

Multilayer RF Capacitors 100V

Supplier's Site Datasheet
Mica and PTFE Capacitors - MC18FA501J-TF - 777913-MC18FA501J-TF - Win Source Electronics
Laguna Hills, CA, United States
Mica and PTFE Capacitors - MC18FA501J-TF
777913-MC18FA501J-TF
Mica and PTFE Capacitors - MC18FA501J-TF 777913-MC18FA501J-TF
Manufacturer: Cornell Dubilier Electronics (CDE) Win Source Part Number: 777913-MC18FA501J-TF Series: MC Packaging: Reel package Operating Temperature Range: -55°C ~ 125°C Features: RF, High Q, Low Loss Package: 1812 (4532 Metric) Mounting: SMD Capacitance: 500pF Tolerance: ±5% Dielectric Material: Mica Family Name: MC Categories: Capacitors Dimension: 0.177" L x 0.126" W (4.50mm x 3.20mm) Height - Seated (Maximum): 0.079" (2.00mm) Voltage Rating DC: 100V Alternative Parts (Cross-Reference): MC18FA501J; MC18FA501JT; MC18FA501J-F; MC18FA501F; Introduction Date: March 14, 2002 ECCN: EAR99 Country of Origin: Mexico, United States of America Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Limited

Manufacturer: Cornell Dubilier Electronics (CDE)
Win Source Part Number: 777913-MC18FA501J-TF
Series: MC
Packaging: Reel package
Operating Temperature Range: -55°C ~ 125°C
Features: RF, High Q, Low Loss
Package: 1812 (4532 Metric)
Mounting: SMD
Capacitance: 500pF
Tolerance: ±5%
Dielectric Material: Mica
Family Name: MC
Categories: Capacitors
Dimension: 0.177" L x 0.126" W (4.50mm x 3.20mm)
Height - Seated (Maximum): 0.079" (2.00mm)
Voltage Rating DC: 100V
Alternative Parts (Cross-Reference): MC18FA501J; MC18FA501JT; MC18FA501J-F; MC18FA501F;
Introduction Date: March 14, 2002
ECCN: EAR99
Country of Origin: Mexico, United States of America
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Mica and PTFE Capacitors - MC18FA501J-TF-ND - DigiKey
Thief River Falls, MN, United States
Mica and PTFE Capacitors
MC18FA501J-TF-ND
Mica and PTFE Capacitors MC18FA501J-TF-ND
500pF Mica Capacitor 100V 1812 (4532 Metric)

500pF Mica Capacitor 100V 1812 (4532 Metric)

Buy Now Datasheet
Capacitors - Mica and PTFE Capacitors - MC18FA501J-TF - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Mica and PTFE Capacitors
MC18FA501J-TF
Capacitors - Mica and PTFE Capacitors MC18FA501J-TF
CAP MICA 500PF 5% 100V 1812

CAP MICA 500PF 5% 100V 1812

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. Win Source Electronics DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 2002-MC18FA501J-TF 777913-MC18FA501J-TF MC18FA501J-TF-ND MC18FA501J-TF
Product Name Mica Capacitors Mica and PTFE Capacitors - MC18FA501J-TF Mica and PTFE Capacitors Capacitors - Mica and PTFE Capacitors
Technology Multilayer Single-Layer
Applications RF / Microwave
WVDC 100 volts 100 volts 100 volts
Packing Method Tape Reel; Tape & Reel Tape Reel; Reel package Tape Reel Tape Reel; Tape & Reel (TR)
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-427-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 400000 microF
View Details
Film Paper Film Capacitors - 105K400CS6G - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers
Polypropylene film capacitor - W84(MMKP84 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply
View Details