Cornell Dubilier Mica and PTFE Capacitors MC18FA331J-TF

Description
330pF Mica Capacitor 100V 1812 (4532 Metric)
Request a Quote Datasheet
Description
330pF Mica Capacitor 100V 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mica and PTFE Capacitors - MC18FA331J-TF-ND - DigiKey
Thief River Falls, MN, United States
Mica and PTFE Capacitors
MC18FA331J-TF-ND
Mica and PTFE Capacitors MC18FA331J-TF-ND
330pF Mica Capacitor 100V 1812 (4532 Metric)

330pF Mica Capacitor 100V 1812 (4532 Metric)

Buy Now Datasheet
Mica Capacitors 2002-MC18FA331J-TF
Multilayer RF Capacitors 100V

Multilayer RF Capacitors 100V

Supplier's Site Datasheet
Capacitors - Mica and PTFE Capacitors - MC18FA331J-TF - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Mica and PTFE Capacitors
MC18FA331J-TF
Capacitors - Mica and PTFE Capacitors MC18FA331J-TF
CAP MICA 330PF 5% 100V 1812

CAP MICA 330PF 5% 100V 1812

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number MC18FA331J-TF-ND 2002-MC18FA331J-TF MC18FA331J-TF
Product Name Mica and PTFE Capacitors Mica Capacitors Capacitors - Mica and PTFE Capacitors
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Mica Mica; Mica
Capacitance Tolerance 5 (+/- %)
Lead Style Surface Mount (SMT)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100820FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Power Entry Module, Standard, 4A, 250Vac; Current Rating Schurter - 15P8478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Aluminum Electrolytic - 227SMH025ML10 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers