MC18FA301J-F is a multilayer RF mica capacitor with a 100 Vdc rating, 300 pF capacitance, and ±5% tolerance in an 1812 case size. It features a natural mica dielectric for high Q at UHF/VHF frequencies, is FR4-compatible and wave solderable, and withstands a dV/dt of 20,000 V/µs. The capacitor operates from -55 °C to +125 °C and respects a 2 mm bend test. The 1812 case measures 4.5 mm by 3.2 mm with a height of 2.0 mm.
Multilayer RF Capacitors 100V
300pF Mica Capacitor 100V 1812 (4532 Metric)
CAP MICA 300PF 5% 100V 1812
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MC18FA301J-F | 2002-MC18FA301J-F | MC18FA301J-F-ND | MC18FA301J-F |
| Product Name | Mica | Mica Capacitors | Mica and PTFE Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | ||
| Technology | Multilayer | Multilayer | Single-Layer | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica; Mica | |
| Capacitance Range | 3.00E-4 microF | 3.00E-4 microF |