Cap Mica 270pF 100V 1% (4.5 X 3.2 X 2mm) SMD 125°C T/R Product overview: MC18FA271F-TF from Cornell Dubilier Knowles is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 270pF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 270pF, 100V, Mica and PTFE Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 64-MC18FA271F-TF can be used for catalog matching and distributor lookup.
Multilayer RF Capacitors 100V
270pF Mica Capacitor 100V 1812 (4532 Metric)
Manufacturer: Cornell Dubilier Electronics (CDE)
Win Source Part Number: 926112-MC18FA271F-TF
Series: MC
Operating Temperature Range: -55°C ~ 125°C
Features: 270 pF Mica Capacitor 100 V 1812 (4532 Metric)
Package: 1812 (4532 Metric)
Package: Reel - TR
Mounting: Surface Mount
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 22 Weeks
HTSUS: 8532.29.0020
CAP MICA 270PF 1% 100V 1812
| ERSAELECTRONICS PTE. LTD. | New Yorker Electronics Co., Inc. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 64-MC18FA271F-TF | 2002-MC18FA271F-TF | MC18FA271F-TF-ND | 926112-MC18FA271F-TF | MC18FA271F-TF |
| Product Name | SMD 270pF 100V Capacitor | Mica Capacitors | Mica and PTFE Capacitors | Mica and PTFE Capacitors - MC18FA271F-TF | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | |||
| RoHS Compliant | Yes | ||||
| Capacitance Tolerance | 1 (+/- %) | 1 (+/- %) | |||
| WVDC | 100 volts | 100 volts | 100 volts | ||
| Packing Method | Tape and Reel | Tape Reel; Tape & Reel | Tape Reel | Tape Reel; Tape & Reel (TR) |