The MC12FD820J-F is a multilayer RF chip capacitor with a 1210 case size, rated for 500 Vdc, and a capacitance of 82 pF with ±5% tolerance. It uses a natural mica dielectric for high-Q performance at UHF/VHF frequencies, is compatible with FR4 boards, and is wave solderable. The capacitor exhibits no change in capacitance over time, voltage, or frequency, and supports an RF current with dV/dt up to 20,000 V/µs. Its operating temperature range is -55°C to +125°C. The case dimensions are 3.2 mm in length and 2.5 mm in width, with a maximum height of 2.0 mm. It is designed for high-frequency applications including RF instruments, power amplifiers, and tuned LCR circuits.
Multilayer RF Capacitors 500V
82pF Mica Capacitor 500V 1210 (3225 Metric)
CAP MICA 82PF 5% 500V 1210
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MC12FD820J-F | 2002-MC12FD820J-F | 338-4117-ND | MC12FD820J-F |
| Product Name | Mica | Mica Capacitors | Mica and PTFE Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | ||
| Technology | Multilayer | Multilayer | Single-Layer | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica; Mica | |
| Capacitance Range | 8.20E-5 microF | 8.20E-5 microF |