Multilayer RF Capacitors 500V
Manufacturer: Cornell Dubilier Electronics (CDE)
Win Source Part Number: 777904-MC12FD560J-TF
Series: MC
Packaging: Reel package
Operating Temperature Range: -55°C ~ 125°C
Features: RF, High Q, Low Loss
Package: 1210
Mounting: SMD
Capacitance: 56pF
Tolerance: ±5%
Dielectric Material: Mica
Family Name: MC
Categories: Capacitors
Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm)
Height - Seated (Maximum): 0.079" (2.00mm)
Voltage Rating DC: 500V
Alternative Parts (Cross-Reference): MC12FD560JT; MC12FD560J; MC12FD560J-F; MC12FD560GT;
Introduction Date: March 14, 2002
ECCN: EAR99
Country of Origin: Mexico, United States of America
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Limited
56pF Mica Capacitor 500V 1210 (3225 Metric)
Rugged flexibility and compatibility with FR4 boards make Type MC and MCN capacitors ideal for use where other multilayer caps aren’t recommended because of cracking. The natural mica dielectric retains its high-Q to many megahertz, so higher frequency applications are limited by the circuit inductance, not the Type MC capacitor. Nonmagnetic Type MCN chips are available for MRI and other high frequency applications that often use more expensive porcelain ceramic chips.
CAP MICA 56PF 5% 500V 1210
| New Yorker Electronics Co., Inc. | Win Source Electronics | DigiKey | Richardson RFPD | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 2002-MC12FD560J-TF | 777904-MC12FD560J-TF | MC12FD560J-TF-ND | MC12FD560J-TF | MC12FD560J-TF |
| Product Name | Mica Capacitors | Mica and PTFE Capacitors - MC12FD560J-TF | Mica and PTFE Capacitors | Hi-Q Mica Capacitors | Capacitors - Mica and PTFE Capacitors |
| Technology | Multilayer | Single-Layer | |||
| Applications | RF / Microwave | ||||
| WVDC | 500 volts | 500 volts | 500 volts | 500 volts | |
| Packing Method | Tape Reel; Tape & Reel | Tape Reel; Reel package | Tape Reel | Tape Reel; Tape & Reel (TR) | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |