The MC12FD470J-F is a multilayer RF chip capacitor with a 1210 case size, rated for 500 Vdc and a capacitance of 470 pF with ±5% tolerance. It employs a natural mica dielectric, offering high Q factor at UHF/VHF frequencies and resistance to thermal cracking. The capacitor is compatible with FR4 boards, wave solderable, and meets a 2 mm bend test. Its operating temperature range is from -55 °C to +125 °C. The case dimensions are 3.2 mm by 2.5 mm with a maximum height of 2.0 mm.
47pF Mica Capacitor 500V 1210 (3225 Metric)
Multilayer RF Capacitors 500V
Rugged flexibility and compatibility with FR4 boards make Type MC and MCN capacitors ideal for use where other multilayer caps aren't recommended because of cracking. The natural mica dielectric retains its high-Q to many megahertz, so higher frequency applications are limited by the circuit inductance, not the Type MC capacitor. Nonmagnetic Type MCN chips are available for MRI and other high frequency applications that often use more expensive porcelain ceramic chips.
CAP MICA 47PF 5% 500V 1210
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Richardson RFPD | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MC12FD470J-F | 338-1118-ND | 2002-MC12FD470J-F | MC12FD470J-F | MC12FD470J-F |
| Product Name | Mica | Mica and PTFE Capacitors | Mica Capacitors | Hi-Q Mica Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | ||
| Technology | Multilayer | Multilayer | Single-Layer | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica; Mica | ||
| Capacitance Range | 4.70E-5 microF | 4.70E-5 microF | 4.70E-5 microF |