The MC12FD330J-F is a multilayer RF chip capacitor with a 500 Vdc rated voltage and a capacitance of 330 pF, available in the 1210 case size measuring 3.2 mm by 2.5 mm. It features a natural mica dielectric, high Q at UHF/VHF frequencies, and is designed for RF applications requiring stable performance under high dV/dt conditions up to 20,000 V/µs. The capacitor is FR4 compatible, wave solderable, and exceeds a 2 mm bend test. It operates within a temperature range of -55°C to +125°C, with a capacitance tolerance of ±5%. The device is not rated for continuous DC voltage if moisture is present. The part number includes a tape-and-reel package code, consistent with the series' ordering options.
Rugged flexibility and compatibility with FR4 boards make Type MC and MCN capacitors ideal for use where other multilayer caps aren't recommended because of cracking. The natural mica dielectric retains its high-Q to many megahertz, so higher frequency applications are limited by the circuit inductance, not the Type MC capacitor. Nonmagnetic Type MCN chips are available for MRI and other high frequency applications that often use more expensive porcelain ceramic chips.
Multilayer RF Capacitors 500V
33pF Mica Capacitor 500V 1210 (3225 Metric)
CAP MICA 33PF 5% 500V 1210
| Cornell Dubilier | Richardson RFPD | New Yorker Electronics Co., Inc. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MC12FD330J-F | MC12FD330J-F | 2002-MC12FD330J-F | 338-1117-ND | MC12FD330J-F |
| Product Name | Mica | Hi-Q Mica Capacitors | Mica Capacitors | Mica and PTFE Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | ||
| Technology | Multilayer | Multilayer | Single-Layer | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica; Mica | ||
| Capacitance Range | 3.30E-5 microF | 3.30E-5 microF | 3.30E-5 microF |