Multilayer RF Capacitors 500V
33pF Mica Capacitor 500V 1210 (3225 Metric)
CAP MICA 33PF 2% 500V 1210
| New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 2002-MC12FD330G-F | MC12FD330G-F-ND | MC12FD330G-F |
| Product Name | Mica Capacitors | Mica and PTFE Capacitors | Capacitors - Mica and PTFE Capacitors |
| Technology | Multilayer | Single-Layer | |
| Applications | RF / Microwave | ||
| WVDC | 500 volts | 500 volts | |
| Packing Method | Bag | Bulk | Bulk; Bulk |
| Configuration / Form Factor | Chip Capacitor |