The MC12FD111J-F is a multilayer RF capacitor with a 1210 case size, rated for 500 Vdc, and a capacitance of 110 pF with ±5% tolerance. It uses a natural mica dielectric, offering high Q at UHF/VHF frequencies, thermal cracking resistance, and compatibility with FR4 boards. The capacitor supports wave soldering, handles high RF current with a dV/dt of 20,000 V/µs, and operates reliably from -55 ºC to +125 ºC. The 1210 case dimensions are 3.2 mm in length and 2.5 mm in width. The device is suitable for RF applications including power amplifiers, tuned LCR circuits, and medical imaging systems.
110pF Mica Capacitor 500V 1210 (3225 Metric)
Multilayer RF Capacitors 500V
CAP MICA 110PF 5% 500V 1210
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MC12FD111J-F | MC12FD111J-F-ND | 2002-MC12FD111J-F | MC12FD111J-F |
| Product Name | Mica | Mica and PTFE Capacitors | Mica Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | ||
| Technology | Multilayer | Multilayer | Single-Layer | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica; Mica | |
| Capacitance Range | 1.10E-4 microF | 1.10E-4 microF |