The MC12FA470J-F is a multilayer RF chip capacitor with a 1210 case size, rated for 100 Vdc, and a capacitance of 47 pF with a tolerance of ±5%. It uses a natural mica dielectric, offering high Q at UHF/VHF frequencies and is compatible with FR4 boards. The capacitor is wave solderable, resistant to thermal cracking, and supports an operating temperature range of -55°C to +125°C. Its physical dimensions are 3.2 mm in length and 2.5 mm in width.
Multilayer RF Capacitors 100V
47pF Mica Capacitor 100V 1210 (3225 Metric)
CAP MICA 47PF 5% 100V 1210
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MC12FA470J-F | 2002-MC12FA470J-F | 338-1114-ND | MC12FA470J-F |
| Product Name | Mica | Mica Capacitors | Mica and PTFE Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | ||
| Technology | Multilayer | Multilayer | Single-Layer | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica; Mica | |
| Capacitance Range | 4.70E-5 microF | 4.70E-5 microF |